DIODES Incorporated Diodes - Zener - Single - DDZ28-7 28V DDZ28-7 28V

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014025-DDZ28-7 28V Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 23V Voltage - Zener (Nom) (Vz): 28V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014025-DDZ28-7 28V Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 23V Voltage - Zener (Nom) (Vz): 28V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DDZ28-7 28V - 014025-DDZ28-7 28V - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ28-7 28V
014025-DDZ28-7 28V
Diodes - Zener - Single - DDZ28-7 28V 014025-DDZ28-7 28V
Manufacturer: Diodes Incorporated Win Source Part Number: 014025-DDZ28-7 28V Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 23V Voltage - Zener (Nom) (Vz): 28V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014025-DDZ28-7 28V
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 23V
Voltage - Zener (Nom) (Vz): 28V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
28V 500MW Zener Diode - 295-DDZ28-7 28V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V 500MW Zener Diode
295-DDZ28-7 28V
28V 500MW Zener Diode 295-DDZ28-7 28V
DIODE ZENER 28V 500MW SOD123 Product overview: DDZ28-7 28V from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DDZ28-7 28V can be used for catalog matching and distributor lookup.

DIODE ZENER 28V 500MW SOD123 Product overview: DDZ28-7 28V from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DDZ28-7 28V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 014025-DDZ28-7 28V 295-DDZ28-7 28V
Product Name Diodes - Zener - Single - DDZ28-7 28V 28V 500MW Zener Diode
Life Cycle Stage Active
Package SOD-123; SOD-123 Reel - TR
VZ 28 volts
ZZT 55 ohms 55 ohms
Unlock Full Specs
to access all available technical data