DIODE ZENER 26.97V 500MW SOD323F
DIODE ZENER 26.97V 500MW SOD323F
DIODE ZENER 26.97V 500MW SOD323F
Manufacturer: Diodes Incorporated
Win Source Part Number: 251330-DDZ27DSF-7
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: DDZ27DSF
Alternative Parts (Cross-Reference): RKZ27DKUR; TDZ27J,135; RKZ27CKUP; RKZ27CKU;
Introduction Date: November 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
TIGHT TOLERANCE ZENER SOD323F T& Product overview: DDZ27DSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ27DSF-7 can be used for catalog matching and distributor lookup.
TIGHT TOLERANCE ZENER SOD323F T&
TIGHT TOLERANCE ZENER SOD323F T&
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-DDZ27DSF-7TR-ND | 251330-DDZ27DSF-7 | 287-DDZ27DSF-7 | DDZ27DSF-7 | DDZ27DSF-7 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape & Reel (TR) | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F | ||
| RoHS Compliant | RoHS | ||||
| VZ | 26.97 volts | 26.97 volts | 26.97 volts |