DIODES Incorporated Single Zener Diodes DDZ27D-7

Description
DIODE ZENER 27V 470MW SOD123
Request a Quote Datasheet
Description
DIODE ZENER 27V 470MW SOD123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 31-DDZ27D-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ27D-7CT-ND
Single Zener Diodes 31-DDZ27D-7CT-ND
DIODE ZENER 27V 470MW SOD123

DIODE ZENER 27V 470MW SOD123

Buy Now Datasheet
Single Zener Diodes - 31-DDZ27D-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ27D-7DKR-ND
Single Zener Diodes 31-DDZ27D-7DKR-ND
DIODE ZENER 27V 470MW SOD123

DIODE ZENER 27V 470MW SOD123

Buy Now Datasheet
Single Zener Diodes - 31-DDZ27D-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ27D-7TR-ND
Single Zener Diodes 31-DDZ27D-7TR-ND
Zener Diode 27V 310mW ±2.5% Surface Mount SOD-123

Zener Diode 27V 310mW ±2.5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - DDZ27D-7 - 102242-DDZ27D-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ27D-7
102242-DDZ27D-7
Diodes - Zener - Single - DDZ27D-7 102242-DDZ27D-7
Manufacturer: Diodes Incorporated Win Source Part Number: 102242-DDZ27D-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 21V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 45 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 310mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 102242-DDZ27D-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 21V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 310mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
27V 310MW Zener Diode
287-DDZ27D-7
27V 310MW Zener Diode 287-DDZ27D-7
DIODE ZENER 27V 310MW SOD123 Product overview: DDZ27D-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ27D-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 27V 310MW SOD123 Product overview: DDZ27D-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ27D-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE ZENER 27V 500MW SOD123 - 233-DDZ27D-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 27V 500MW SOD123
233-DDZ27D-7
DIODE ZENER 27V 500MW SOD123 233-DDZ27D-7
DIODE ZENER 27V 500MW SOD123

DIODE ZENER 27V 500MW SOD123

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DDZ27D-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ27D-7
Discrete Semiconductor Products - Diodes - Zener DDZ27D-7
DIODE ZENER 27V 310MW SOD123

DIODE ZENER 27V 310MW SOD123

Supplier's Site
Single Zener Diodes - DDZ27D-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ27D-7
Single Zener Diodes DDZ27D-7
DIODE ZENER 27V 310MW SOD123

DIODE ZENER 27V 310MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DDZ27D-7
Zener Diodes DDZ27D-7
Zener Diodes 500mW 9.7V Zener

Zener Diodes 500mW 9.7V Zener

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 31-DDZ27D-7CT-ND 102242-DDZ27D-7 287-DDZ27D-7 233-DDZ27D-7 DDZ27D-7 DDZ27D-7 DDZ27D-7
Product Name Single Zener Diodes Diodes - Zener - Single - DDZ27D-7 27V 310MW Zener Diode DIODE ZENER 27V 500MW SOD123 Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
VZ 27 volts 27 volts 27 volts 27 volts 27 volts
ZZT 45 ohms 45 ohms 45 ohms 45 ohms
Unlock Full Specs
to access all available technical data