Manufacturer: Diodes Incorporated
Win Source Part Number: 916833-DDZ27CSF-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 26.29 V 500 mW ±3% Surface Mount SOD-323F
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Family Name: DDZ27
Categories: Discrete Semiconductor Products
Case / Package: SOD-323F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: DDZ27CSF-7DIDKR, DDZ27CSF7, DDZ27CSF-7DITR, DDZ27CSF-7DICT
DIODE ZENER 26.29V 500MW SOD323F Product overview: DDZ27CSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 26.29V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 26.29V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ27CSF-7 can be used for catalog matching and distributor lookup.
Zener Diode 26.29V 500mW ±3% Surface Mount SOD-323F
Zener Diode 26.29V 500mW ±3% Surface Mount SOD-323F
Zener Diode 26.29V 500mW ±3% Surface Mount SOD-323F
Zener Diodes 500mW 26.29V Zener 500mW 0.9V Vf
DIODE ZENER 26.29V 500MW SOD323F
DIODE ZENER 26.29V 500MW SOD323F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 916833-DDZ27CSF-7 | 287-DDZ27CSF-7 | DDZ27CSF-7DITR-ND | DDZ27CSF-7 | DDZ27CSF-7 | DDZ27CSF-7 |
| Product Name | Diodes - Zener - Single - DDZ27CSF-7 | 26.29V 500MW Zener Diode | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-323; SOD-323F | Tape & Reel (TR) | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| RoHS Compliant | RoHS | |||||
| VZ | 26.29 volts | 26.29 volts | 26.29 volts |