Manufacturer: Diodes Incorporated
Win Source Part Number: 1325566-DDZ27BSF-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±3%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 70 nA @ 23.7 V
Voltage - Zener (Nom) (Vz): 25.62 V
Impedance (Max) (Zzt): 70 Ohms
Supplier Device Package: SOD-323F
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: SC-90, SOD-323F
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: DDZ27BSF7,DDZ27BSF-7
Base Product Number: DDZ27
RoHS Status: ROHS3 Compliant
DIODE ZENER 25.62V 500MW SOD323F Product overview: DDZ27BSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25.62V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25.62V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ27BSF-7 can be used for catalog matching and distributor lookup.
Zener Diode 25.62V 500mW ±3% Surface Mount SOD-323F
DIODE ZENER 25.62V 500MW SOD323F
DIODE ZENER 25.62V 500MW SOD323F
DIODE ZENER 25.62V 500MW SOD323F
DIODE ZENER 25.62V 500MW SOD323F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1325566-DDZ27BSF-7 | 287-DDZ27BSF-7 | 31-DDZ27BSF-7TR-ND | DDZ27BSF-7 | DDZ27BSF-7 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 25.62V 500MW Zener Diode | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-323; SC-90, SOD-323F | Tape & Reel (TR) | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 25.62 volts | 25.61 volts | 25.62 volts | 25.62 volts | |
| ZZT | 70 ohms | 70 ohms | 70 ohms | 70 ohms |