DIODES Incorporated 24.24V 500MW Zener Diode DDZ24DSF-7

Description
DIODE ZENER 24.24V 500MW SOD323F Product overview: DDZ24DSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24.24V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24.24V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ24DSF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 24.24V 500MW SOD323F Product overview: DDZ24DSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24.24V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24.24V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ24DSF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24.24V 500MW Zener Diode - 287-DDZ24DSF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24.24V 500MW Zener Diode
287-DDZ24DSF-7
24.24V 500MW Zener Diode 287-DDZ24DSF-7
DIODE ZENER 24.24V 500MW SOD323F Product overview: DDZ24DSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24.24V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24.24V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ24DSF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 24.24V 500MW SOD323F Product overview: DDZ24DSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24.24V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24.24V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ24DSF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 31-DDZ24DSF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ24DSF-7TR-ND
Single Zener Diodes 31-DDZ24DSF-7TR-ND
Zener Diode

Zener Diode

Buy Now Datasheet
Diodes - Zener - Single - DDZ24DSF-7 - 114684-DDZ24DSF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ24DSF-7
114684-DDZ24DSF-7
Diodes - Zener - Single - DDZ24DSF-7 114684-DDZ24DSF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 114684-DDZ24DSF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 70nA @ 22.4V Voltage - Zener (Nom) (Vz): 24.24V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 114684-DDZ24DSF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 70nA @ 22.4V
Voltage - Zener (Nom) (Vz): 24.24V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ24DSF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ24DSF-7
Discrete Semiconductor Products - Diodes - Zener DDZ24DSF-7
DIODE ZENER 24.24V 500MW SOD323F

DIODE ZENER 24.24V 500MW SOD323F

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DDZ24DSF-7
Zener Diodes DDZ24DSF-7
Zener Diodes 500mW 24.24V Zener 500mW 0.9V Vf

Zener Diodes 500mW 24.24V Zener 500mW 0.9V Vf

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DDZ24DSF-7 31-DDZ24DSF-7TR-ND 114684-DDZ24DSF-7 DDZ24DSF-7 DDZ24DSF-7
Product Name 24.24V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - DDZ24DSF-7 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F-2
RoHS Compliant RoHS
VZ 24.24 volts 24.24 volts 24.24 volts
ZZT 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data