DIODES Incorporated Diodes - Zener - Single - DDZ24CS-7 DDZ24CS-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 080404-DDZ24CS-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 19V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 080404-DDZ24CS-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 19V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DDZ24CS-7 - 080404-DDZ24CS-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ24CS-7
080404-DDZ24CS-7
Diodes - Zener - Single - DDZ24CS-7 080404-DDZ24CS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 080404-DDZ24CS-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 19V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 080404-DDZ24CS-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 19V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - DDZ24CSDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ24CSDITR-ND
Single Zener Diodes DDZ24CSDITR-ND
Zener Diode 24V 200mW ±3% Surface Mount SOD-323

Zener Diode 24V 200mW ±3% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - DDZ24CSDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ24CSDIDKR-ND
Single Zener Diodes DDZ24CSDIDKR-ND
Zener Diode 24V 200mW ±3% Surface Mount SOD-323

Zener Diode 24V 200mW ±3% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - DDZ24CSDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ24CSDICT-ND
Single Zener Diodes DDZ24CSDICT-ND
Zener Diode 24V 200mW ±3% Surface Mount SOD-323

Zener Diode 24V 200mW ±3% Surface Mount SOD-323

Buy Now Datasheet
24V 200MW Zener Diode - 287-DDZ24CS-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 200MW Zener Diode
287-DDZ24CS-7
24V 200MW Zener Diode 287-DDZ24CS-7
DIODE ZENER 24V 200MW SOD323 Product overview: DDZ24CS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ24CS-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 200MW SOD323 Product overview: DDZ24CS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ24CS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE ZENER 24V 200MW SOD323 - 233-DDZ24CS-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 24V 200MW SOD323
233-DDZ24CS-7
DIODE ZENER 24V 200MW SOD323 233-DDZ24CS-7
DIODE ZENER 24V 200MW SOD323

DIODE ZENER 24V 200MW SOD323

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DDZ24CS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ24CS-7
Discrete Semiconductor Products - Diodes - Zener DDZ24CS-7
DIODE ZENER 24V 200MW SOD323

DIODE ZENER 24V 200MW SOD323

Supplier's Site
Single Zener Diodes - DDZ24CS-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ24CS-7
Single Zener Diodes DDZ24CS-7
DIODE ZENER 24V 200MW SOD323

DIODE ZENER 24V 200MW SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DDZ24CS-7
Zener Diodes DDZ24CS-7
Zener Diodes 200mW 10V Zener

Zener Diodes 200mW 10V Zener

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 080404-DDZ24CS-7 DDZ24CSDITR-ND 287-DDZ24CS-7 233-DDZ24CS-7 DDZ24CS-7 DDZ24CS-7 DDZ24CS-7
Product Name Diodes - Zener - Single - DDZ24CS-7 Single Zener Diodes 24V 200MW Zener Diode DIODE ZENER 24V 200MW SOD323 Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323 Tape & Reel (TR) SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323-2
VZ 24 volts 23.7 volts 24 volts 24 volts 24 volts
ZZT 35 ohms 35 ohms 35 ohms 35 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B18,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1220904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details