Zener Diode 21.63V 500mW ±3% Surface Mount SOD-323F
Zener Diode 21.63V 500mW ±3% Surface Mount SOD-323F
Zener Diode 21.63V 500mW ±3% Surface Mount SOD-323F
Manufacturer: Diodes Incorporated
Win Source Part Number: 104679-DDZ22CSF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 70nA @ 20V
Voltage - Zener (Nom) (Vz): 21.63V
Impedance (Max) (Zzt): 55 Ohm
Family Name: DDZ22CSF
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZT52C22S R9; BZT52C22S; BZT52C22S RR;
Introduction Date: May 25, 2016
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
DIODE ZENER 21.63V 500MW SOD323F Product overview: DDZ22CSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 21.63V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 21.63V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ22CSF-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 21.63V 500MW SOD323F
DIODE ZENER 21.63V 500MW SOD323F
Zener Diodes 500mW 21.625V Zener 500mW 0.9V Vf
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DDZ22CSF-7DICT-ND | 104679-DDZ22CSF-7 | 287-DDZ22CSF-7 | DDZ22CSF-7 | DDZ22CSF-7 | DDZ22CSF-7 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - DDZ22CSF-7 | 21.63V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-323; SOD-323F | Tape & Reel (TR) | SOD-323; SOD-323F | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F-2 | |
| VZ | 21.63 volts | 21.62 volts | 21.63 volts | 21.63 volts |