Zener Diode 20.22V 500mW ±3% Surface Mount SOD-323F
DIODE ZENER 20.22V 500MW SOD323F
DIODE ZENER 20.22V 500MW SOD323F
Manufacturer: Diodes Incorporated
Win Source Part Number: 102832-DDZ20DSF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 70nA @ 18.7V
Voltage - Zener (Nom) (Vz): 20.22V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 20.22V 500MW SOD323F Product overview: DDZ20DSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20.22V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20.22V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ20DSF-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 20.22V 500MW SOD323F
Zener Diodes 500mW 20.22V Zener 500mW 0.9V Vf
DIODE ZENER 20.22V 500MW SOD323F
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-DDZ20DSF-7TR-ND | 102832-DDZ20DSF-7 | 287-DDZ20DSF-7 | DDZ20DSF-7 | DDZ20DSF-7 | DDZ20DSF-7 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - DDZ20DSF-7 | 20.22V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-323; SOD-323F | Tape & Reel (TR) | SOD-323; SOD-323F | SOD-323; SOD-323F-2 | SOD-323; SC-90, SOD-323F | |
| VZ | 20.22 volts | 20.22 volts | 20.22 volts | 20.22 volts |