DIODE ZENER 18.51V 500MW SOD323F
Zener Diode 18.51V 500mW ±2.46% Surface Mount SOD-323F
DIODE ZENER 18.51V 500MW SOD323F
Manufacturer: Diodes Incorporated
Win Source Part Number: 772543-DDZ20ASF-7
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: SC-90, SOD-323F
Mounting: SMD
Tolerance: ±2%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 70nA @ 17.1V
Voltage - Zener (Nom) (Vz): 18.51V
Family Name: DDZ20ASF
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-323F
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 50 Ohm
Alternative Parts (Cross-Reference): BZT52B18S RR; UDZS18B; UDZS18B R9G; UDZS18B R9;
Introduction Date: May 25, 2016
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
DIODE ZENER 18.51V 500MW SOD323F Product overview: DDZ20ASF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18.51V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18.51V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ20ASF-7 can be used for catalog matching and distributor lookup.
Zener Diodes 500mW 18.505V Zener 500mW 0.9V Vf
DIODE ZENER 18.51V 500MW SOD323F
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-DDZ20ASF-7DKR-ND | 772543-DDZ20ASF-7 | 287-DDZ20ASF-7 | DDZ20ASF-7 | DDZ20ASF-7 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - DDZ20ASF-7 | 18.51V 500MW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| VZ | 18.51 volts | 18.5 volts | 18.51 volts | ||
| ZZT | 50 ohms | 50 ohms | 50 ohms | ||
| IR | 7.00E-5 mA | 70 mA |