Manufacturer: Diodes Incorporated
Win Source Part Number: 040049-DDZ19-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 15V
Voltage - Zener (Nom) (Vz): 19V
Impedance (Max) (Zzt): 28 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE ZENER 19V 500MW SOD123 Product overview: DDZ19-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ19-7 can be used for catalog matching and distributor lookup.
Zener Diode 19V 500mW ±3% Surface Mount SOD-123
DIODE ZENER 19V 500MW SOD123
DIODE ZENER 19V 500MW SOD123
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 040049-DDZ19-7 | 287-DDZ19-7 | DDZ19-7-ND | DDZ19-7 | DDZ19-7 | DDZ19-7 |
| Product Name | Diodes - Zener - Single - DDZ19-7 | 19V 500MW Zener Diode | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-123; SOD-123 | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 19 volts | 19.1 volts | 19 volts | 19 volts | ||
| ZZT | 28 ohms | 28 ohms | 28 ohms | 28 ohms |