DIODE ZENER 17.88V 500MW SOD323F Product overview: DDZ18CSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17.88V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17.88V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ18CSF-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014017-DDZ18CSF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 70nA @ 16.5V
Voltage - Zener (Nom) (Vz): 17.88V
Impedance (Max) (Zzt): 45 Ohm
Family Name: DDZ18CSF
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZT52B18S_R1_00001; PZU18B2,115; BZX84J-C18,115; PLZ18C-HG3/H;
Introduction Date: May 25, 2016
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Zener Diode 17.88V 500mW ±3% Surface Mount SOD-323F
Zener Diode 17.88V 500mW ±3% Surface Mount SOD-323F
Zener Diode 17.88V 500mW ±3% Surface Mount SOD-323F
DIODE ZENER 17.88V 500MW SOD323F
DIODE ZENER 17.88V 500MW SOD323F
Zener Diodes 500mW 17.875V Zener 0.9VF 10mA 45Ohm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-DDZ18CSF-7 | 014017-DDZ18CSF-7 | DDZ18CSF-7DICT-ND | DDZ18CSF-7 | DDZ18CSF-7 | DDZ18CSF-7 |
| Product Name | 17.88V 500MW Zener Diode | Diodes - Zener - Single - DDZ18CSF-7 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Package | Tape & Reel (TR) | SOD-323; SOD-323F | SOD-323; SOD-323F | SOD-323; SC-90, SOD-323F | ||
| RoHS Compliant | RoHS | |||||
| VZ | 17.88 volts | 17.88 volts | 17.88 volts | 17.88 volts | ||
| ZZT | 45 ohms | 45 ohms | 45 ohms | 45 ohms |