DIODES Incorporated Single Zener Diodes DDZ18CS-7

Description
Zener Diode 18V 200mW ±3% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 18V 200mW ±3% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DDZ18CSDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ18CSDITR-ND
Single Zener Diodes DDZ18CSDITR-ND
Zener Diode 18V 200mW ±3% Surface Mount SOD-323

Zener Diode 18V 200mW ±3% Surface Mount SOD-323

Buy Now Datasheet
18V 200MW Zener Diode - 287-DDZ18CS-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 200MW Zener Diode
287-DDZ18CS-7
18V 200MW Zener Diode 287-DDZ18CS-7
DIODE ZENER 18V 200MW SOD323 Product overview: DDZ18CS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ18CS-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 200MW SOD323 Product overview: DDZ18CS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ18CS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DDZ18CS-7 - 100467-DDZ18CS-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ18CS-7
100467-DDZ18CS-7
Diodes - Zener - Single - DDZ18CS-7 100467-DDZ18CS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 100467-DDZ18CS-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 14V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 100467-DDZ18CS-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 14V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 23 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ18CS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ18CS-7
Discrete Semiconductor Products - Diodes - Zener DDZ18CS-7
DIODE ZENER 18V 200MW SOD323

DIODE ZENER 18V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DDZ18CS-7
Zener Diodes DDZ18CS-7
Zener Diodes 200mW 10V Zener

Zener Diodes 200mW 10V Zener

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DDZ18CSDITR-ND 287-DDZ18CS-7 100467-DDZ18CS-7 DDZ18CS-7 DDZ18CS-7
Product Name Single Zener Diodes 18V 200MW Zener Diode Diodes - Zener - Single - DDZ18CS-7 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
VZ 17.9 volts 18 volts 18 volts
Unlock Full Specs
to access all available technical data