DIODES Incorporated Diodes - Zener - Single - DDZ18C-7 18V DDZ18C-7 18V

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 752880-DDZ18C-7 18V Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Reference case: SOD123 Reference Date Code: 0514+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 752880-DDZ18C-7 18V Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Reference case: SOD123 Reference Date Code: 0514+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DDZ18C-7 18V - 752880-DDZ18C-7 18V - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ18C-7 18V
752880-DDZ18C-7 18V
Diodes - Zener - Single - DDZ18C-7 18V 752880-DDZ18C-7 18V
Manufacturer: Diodes Incorporated Win Source Part Number: 752880-DDZ18C-7 18V Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Reference case: SOD123 Reference Date Code: 0514+ Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 752880-DDZ18C-7 18V
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Reference case: SOD123
Reference Date Code: 0514+
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Zener Diode - 295-DDZ18C-7 18V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
295-DDZ18C-7 18V
Zener Diode 295-DDZ18C-7 18V
Product overview: DDZ18C-7 18V from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DDZ18C-7 18V can be used for catalog matching and distributor lookup.

Product overview: DDZ18C-7 18V from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DDZ18C-7 18V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 752880-DDZ18C-7 18V 295-DDZ18C-7 18V
Product Name Diodes - Zener - Single - DDZ18C-7 18V Zener Diode
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4477 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZV49-C4V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
3 suppliers
Zener Diodes - 7081891P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details