DIODE ZENER 17V 310MW SOD123 Product overview: DDZ17Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ17Q-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1323988-DDZ17Q-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±2.5%
Power - Max: 310 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 14 V
Voltage - Zener (Nom) (Vz): 17 V
Impedance (Max) (Zzt): 23 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: DDZ17Q-7DIDKR,DDZ17Q
Base Product Number: DDZ17
RoHS Status: ROHS3 Compliant
Zener Diode 17V 310mW ±2.5% Surface Mount SOD-123
DIODE ZENER 17V 470MW SOD123
DIODE ZENER 17V 470MW SOD123
Zener Diodes 500mW 9.7V Zener AEC-Q101 Qualified
DIODE ZENER 17V 310MW SOD123
DIODE ZENER 17V 310MW SOD123
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-DDZ17Q-7 | 1323988-DDZ17Q-7 | 31-DDZ17Q-7TR-ND | DDZ17Q-7 | DDZ17Q-7 | DDZ17Q-7 |
| Product Name | 17V 310MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 17.3 volts | 17 volts | 17 volts | 17 volts | ||
| ZZT | 23 ohms | 23 ohms | 23 ohms | 23 ohms |