Zener Diode 16V 310mW ±2.5% Surface Mount SOD-123
Zener Diode 16V 310mW ±2.5% Surface Mount SOD-123
Zener Diode 16V 310mW ±2.5% Surface Mount SOD-123
DIODE ZENER 16V 310MW SOD123 Product overview: DDZ16Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ16Q-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1381869-DDZ16Q-7
Category: Discrete Semiconductor Products>Diodes>Zene
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000 pcs
Tolerance: ±2.5%
Power - Max: 310 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 12 V
Voltage - Zener (Nom) (Vz): 16 V
Impedance (Max) (Zzt): 18 Ohms
Mounting Type: Surface Mount
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Base Product Number: DDZ16
Moisture Sensitivity Level (MSL): 1 (Unlimited)
DIODE ZENER 16V 310MW SOD123
Zener Diodes 500mW 9.7V Zener 0.9V Vf 500mW
DIODE ZENER 16V 310MW SOD123
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DDZ16Q-7DICT-ND | 287-DDZ16Q-7 | 1381869-DDZ16Q-7 | DDZ16Q-7 | DDZ16Q-7 | DDZ16Q-7 |
| Product Name | Single Zener Diodes | 16V 310MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape & Reel (TR) | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | |||||
| VZ | 16.1 volts | 16 volts | 16 volts | 16 volts |