DIODES Incorporated Single Zener Diodes DDZ16BSF-7

Description
Zener Diode 15.65V 500mW ±3% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 15.65V 500mW ±3% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DDZ16BSF-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ16BSF-7DIDKR-ND
Single Zener Diodes DDZ16BSF-7DIDKR-ND
Zener Diode 15.65V 500mW ±3% Surface Mount SOD-323F

Zener Diode 15.65V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - DDZ16BSF-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ16BSF-7DICT-ND
Single Zener Diodes DDZ16BSF-7DICT-ND
Zener Diode 15.65V 500mW ±3% Surface Mount SOD-323F

Zener Diode 15.65V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - DDZ16BSF-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ16BSF-7DITR-ND
Single Zener Diodes DDZ16BSF-7DITR-ND
Zener Diode 15.65V 500mW ±3% Surface Mount SOD-323F

Zener Diode 15.65V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
15.65V 500MW Zener Diode - 287-DDZ16BSF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15.65V 500MW Zener Diode
287-DDZ16BSF-7
15.65V 500MW Zener Diode 287-DDZ16BSF-7
DIODE ZENER 15.65V 500MW SOD323F Product overview: DDZ16BSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15.65V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15.65V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ16BSF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 15.65V 500MW SOD323F Product overview: DDZ16BSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15.65V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15.65V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ16BSF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DDZ16BSF-7 - 1032790-DDZ16BSF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ16BSF-7
1032790-DDZ16BSF-7
Diodes - Zener - Single - DDZ16BSF-7 1032790-DDZ16BSF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032790-DDZ16BSF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 70nA @ 14.5V Voltage - Zener (Nom) (Vz): 15.65V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Communications & Networking, Consumer Electronics, Wireless

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032790-DDZ16BSF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 70nA @ 14.5V
Voltage - Zener (Nom) (Vz): 15.65V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Communications & Networking, Consumer Electronics, Wireless

Buy Now Datasheet
Single Zener Diodes - DDZ16BSF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ16BSF-7
Single Zener Diodes DDZ16BSF-7
DIODE ZENER 15.65V 500MW SOD323F

DIODE ZENER 15.65V 500MW SOD323F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ16BSF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ16BSF-7
Discrete Semiconductor Products - Diodes - Zener DDZ16BSF-7
DIODE ZENER 15.65V 500MW SOD323F

DIODE ZENER 15.65V 500MW SOD323F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DDZ16BSF-7DIDKR-ND 287-DDZ16BSF-7 1032790-DDZ16BSF-7 DDZ16BSF-7 DDZ16BSF-7
Product Name Single Zener Diodes 15.65V 500MW Zener Diode Diodes - Zener - Single - DDZ16BSF-7 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS
VZ 15.64 volts 15.65 volts 15.65 volts 15.65 volts
Unlock Full Specs
to access all available technical data