Manufacturer: Diodes Incorporated
Win Source Part Number: 1032788-DDZ16-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 18 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Lighting, LED Lighting
Quantity per package: 3k pcs
Zener Diode 16V 500mW ±3% Surface Mount SOD-123
DIODE ZENER 16V 470MW SOD123
DIODE ZENER 16V 470MW SOD123
DIODE ZENER 16V 500MW SOD123 Product overview: DDZ16-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ16-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 16V 500MW SOD123
DIODE ZENER 16V 500MW SOD123
Zener Diodes 500mW 9.7V Zener AEC-Q101 Qualified
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1032788-DDZ16-7 | 31-DDZ16-7TR-ND | 287-DDZ16-7 | DDZ16-7 | DDZ16-7 | DDZ16-7 |
| Product Name | Diodes - Zener - Single - DDZ16-7 | Single Zener Diodes | 16V 500MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-123; SOD-123 | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| VZ | 16 volts | 16.1 volts | 16 volts | 16 volts | ||
| ZZT | 18 ohms | 18 ohms | 18 ohms | 18 ohms |