DIODE ZENER 14.72V 500MW SOD323F Product overview: DDZ15CSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14.72V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14.72V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ15CSF-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 868297-DDZ15CSF-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 14.72 V 500 mW ±3% Surface Mount SOD-323F
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Family Name: DDZ15
Categories: Discrete Semiconductor Products
Case / Package: SOD-323F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: DDZ15CSF-7DITR, DDZ15CSF7, DDZ15CSF-7DICT, DDZ15CSF-7DIDKR
Zener Diode 14.72V 500mW ±3% Surface Mount SOD-323F
Zener Diode 14.72V 500mW ±3% Surface Mount SOD-323F
Zener Diode 14.72V 500mW ±3% Surface Mount SOD-323F
DIODE ZENER 14.72V 500MW SOD323F
DIODE ZENER 14.72V 500MW SOD323F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-DDZ15CSF-7 | 868297-DDZ15CSF-7 | DDZ15CSF-7DITR-ND | DDZ15CSF-7 | DDZ15CSF-7 |
| Product Name | 14.72V 500MW Zener Diode | Diodes - Zener - Single - DDZ15CSF-7 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | Tape & Reel (TR) | SOD-323; SOD-323F | SOD-323; SOD-323F | SOD-323; SC-90, SOD-323F | |
| RoHS Compliant | RoHS | ||||
| VZ | 14.72 volts | 14.72 volts | 14.72 volts | ||
| ZZT | 40 ohms | 40 ohms | 40 ohms |