DIODES Incorporated Zener Voltage Nom Diodes Inc. DDZ15BSF-7.

Description
Zener Voltage Nom:14.255V; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:- RoHS Compliant: No
Datasheet
Description
Zener Voltage Nom:14.255V; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Nom Diodes Inc. - 60AC8693 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Nom Diodes Inc.
60AC8693
Zener Voltage Nom Diodes Inc. 60AC8693
Zener Voltage Nom:14.255V; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:- RoHS Compliant: No

Zener Voltage Nom:14.255V; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 60AC8693
Product Name Zener Voltage Nom Diodes Inc.
Package SOD-323; SOD-323F
Unlock Full Specs
to access all available technical data