DIODES Incorporated Diodes - Zener - Single - DDZ15ASF-7 DDZ15ASF-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 102831-DDZ15ASF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 70nA @ 12.8V Voltage - Zener (Nom) (Vz): 13.79V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 102831-DDZ15ASF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 70nA @ 12.8V Voltage - Zener (Nom) (Vz): 13.79V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DDZ15ASF-7 - 102831-DDZ15ASF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ15ASF-7
102831-DDZ15ASF-7
Diodes - Zener - Single - DDZ15ASF-7 102831-DDZ15ASF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 102831-DDZ15ASF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 70nA @ 12.8V Voltage - Zener (Nom) (Vz): 13.79V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 102831-DDZ15ASF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 70nA @ 12.8V
Voltage - Zener (Nom) (Vz): 13.79V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
13.79V 500MW Zener Diode - 287-DDZ15ASF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13.79V 500MW Zener Diode
287-DDZ15ASF-7
13.79V 500MW Zener Diode 287-DDZ15ASF-7
DIODE ZENER 13.79V 500MW SOD323F Product overview: DDZ15ASF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13.79V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13.79V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ15ASF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 13.79V 500MW SOD323F Product overview: DDZ15ASF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13.79V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13.79V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ15ASF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - DDZ15ASF-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ15ASF-7DITR-ND
Single Zener Diodes DDZ15ASF-7DITR-ND
Zener Diode 13.79V 500mW ±3% Surface Mount SOD-323F

Zener Diode 13.79V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - DDZ15ASF-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ15ASF-7DICT-ND
Single Zener Diodes DDZ15ASF-7DICT-ND
Zener Diode 13.79V 500mW ±3% Surface Mount SOD-323F

Zener Diode 13.79V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - DDZ15ASF-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ15ASF-7DIDKR-ND
Single Zener Diodes DDZ15ASF-7DIDKR-ND
Zener Diode 13.79V 500mW ±3% Surface Mount SOD-323F

Zener Diode 13.79V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - DDZ15ASF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ15ASF-7
Single Zener Diodes DDZ15ASF-7
DIODE ZENER 13.79V 500MW SOD323F

DIODE ZENER 13.79V 500MW SOD323F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ15ASF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ15ASF-7
Discrete Semiconductor Products - Diodes - Zener DDZ15ASF-7
DIODE ZENER 13.79V 500MW SOD323F

DIODE ZENER 13.79V 500MW SOD323F

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DDZ15ASF-7
Zener Diodes DDZ15ASF-7
Zener Diodes 500mW 13.785V Zener 500mW 0.9V Vf

Zener Diodes 500mW 13.785V Zener 500mW 0.9V Vf

Buy Now Datasheet
DIODE ZENER 13.79V 500MW SOD323F - 233-DDZ15ASF-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 13.79V 500MW SOD323F
233-DDZ15ASF-7
DIODE ZENER 13.79V 500MW SOD323F 233-DDZ15ASF-7
DIODE ZENER 13.79V 500MW SOD323F

DIODE ZENER 13.79V 500MW SOD323F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 102831-DDZ15ASF-7 287-DDZ15ASF-7 DDZ15ASF-7DITR-ND DDZ15ASF-7 DDZ15ASF-7 DDZ15ASF-7 233-DDZ15ASF-7
Product Name Diodes - Zener - Single - DDZ15ASF-7 13.79V 500MW Zener Diode Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes DIODE ZENER 13.79V 500MW SOD323F
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323F Tape & Reel (TR) SOD-323; SC-90, SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F-2 SOD-323; SC-90, SOD-323F
VZ 13.79 volts 13.79 volts 13.79 volts 13.79 volts 13.79 volts
ZZT 40 ohms 40 ohms 40 ohms 40 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data