Zener Diode 12.05V 310mW ±3% Surface Mount SOD-123
DIODE ZENER 12.05V 470MW SOD123
DIODE ZENER 12.05V 470MW SOD123
Manufacturer: Diodes Incorporated
Win Source Part Number: 868296-DDZ12CQ-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 12.05 V 310 mW ±3% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: DDZ12
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
DIODE ZENER 12.05V 310MW SOD123 Product overview: DDZ12CQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12.05V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12.05V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ12CQ-7 can be used for catalog matching and distributor lookup.
Zener Diodes 500mW 9.7V Zener AEC-Q101 Qualified
DIODE ZENER 12.05V 310MW SOD123
DIODE ZENER 12.05V 310MW SOD123
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-DDZ12CQ-7TR-ND | 868296-DDZ12CQ-7 | 287-DDZ12CQ-7 | DDZ12CQ-7 | DDZ12CQ-7 | DDZ12CQ-7 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - DDZ12CQ-7 | 12.05V 310MW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOD-123; SOD-123 | Tape & Reel (TR) | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | |||||
| VZ | 12 volts | 12.05 volts | 12.05 volts |