DIODES Incorporated Single Zener Diodes DDZ12C-7

Description
Zener Diode 12V 500mW ±3% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 12V 500mW ±3% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DDZ12C-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ12C-7DIDKR-ND
Single Zener Diodes DDZ12C-7DIDKR-ND
Zener Diode 12V 500mW ±3% Surface Mount SOD-123

Zener Diode 12V 500mW ±3% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - DDZ12C-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ12C-7DITR-ND
Single Zener Diodes DDZ12C-7DITR-ND
Zener Diode 12V 500mW ±3% Surface Mount SOD-123

Zener Diode 12V 500mW ±3% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - DDZ12C-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ12C-7DICT-ND
Single Zener Diodes DDZ12C-7DICT-ND
Zener Diode 12V 500mW ±3% Surface Mount SOD-123

Zener Diode 12V 500mW ±3% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
12V 500MW Zener Diode
287-DDZ12C-7
12V 500MW Zener Diode 287-DDZ12C-7
DIODE ZENER 12V 500MW SOD123 Product overview: DDZ12C-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ12C-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 500MW SOD123 Product overview: DDZ12C-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ12C-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DDZ12C-7 - 080399-DDZ12C-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ12C-7
080399-DDZ12C-7
Diodes - Zener - Single - DDZ12C-7 080399-DDZ12C-7
Manufacturer: Diodes Incorporated Win Source Part Number: 080399-DDZ12C-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 12 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 080399-DDZ12C-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 12 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Diodes >> Zener Diodes - DDZ12C-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
DDZ12C-7
Diodes >> Zener Diodes DDZ12C-7
±3% Single 11.74V~12.35V 500mW 12V SOD-123 Zener Diodes ROHS

±3% Single 11.74V~12.35V 500mW 12V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DDZ12C-7
Zener Diodes DDZ12C-7
Zener Diodes 500mW 9.7V Zener

Zener Diodes 500mW 9.7V Zener

Buy Now Datasheet
Single Zener Diodes - DDZ12C-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ12C-7
Single Zener Diodes DDZ12C-7
DIODE ZENER 12V 500MW SOD123

DIODE ZENER 12V 500MW SOD123

Supplier's Site Datasheet
DIODE ZENER 12V 500MW SOD123 - 233-DDZ12C-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 12V 500MW SOD123
233-DDZ12C-7
DIODE ZENER 12V 500MW SOD123 233-DDZ12C-7
DIODE ZENER 12V 500MW SOD123

DIODE ZENER 12V 500MW SOD123

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DDZ12C-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ12C-7
Discrete Semiconductor Products - Diodes - Zener DDZ12C-7
DIODE ZENER 12V 500MW SOD123

DIODE ZENER 12V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DDZ12C-7DIDKR-ND 287-DDZ12C-7 080399-DDZ12C-7 DDZ12C-7 DDZ12C-7 DDZ12C-7 233-DDZ12C-7 DDZ12C-7
Product Name Single Zener Diodes 12V 500MW Zener Diode Diodes - Zener - Single - DDZ12C-7 Diodes >> Zener Diodes Zener Diodes Single Zener Diodes DIODE ZENER 12V 500MW SOD123 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS
VZ 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
ZZT 12 ohms 12 ohms 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data