DIODES Incorporated 11.74V 500MW Zener Diode DDZ12BSF-7

Description
DIODE ZENER 11.74V 500MW SOD323F Product overview: DDZ12BSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11.74V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11.74V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ12BSF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 11.74V 500MW SOD323F Product overview: DDZ12BSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11.74V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11.74V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ12BSF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11.74V 500MW Zener Diode - 287-DDZ12BSF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11.74V 500MW Zener Diode
287-DDZ12BSF-7
11.74V 500MW Zener Diode 287-DDZ12BSF-7
DIODE ZENER 11.74V 500MW SOD323F Product overview: DDZ12BSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11.74V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11.74V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ12BSF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 11.74V 500MW SOD323F Product overview: DDZ12BSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11.74V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11.74V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ12BSF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DDZ12BSF-7 - 014003-DDZ12BSF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ12BSF-7
014003-DDZ12BSF-7
Diodes - Zener - Single - DDZ12BSF-7 014003-DDZ12BSF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014003-DDZ12BSF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 70nA @ 10.9V Voltage - Zener (Nom) (Vz): 11.74V Impedance (Max) (Zzt): 30 Ohm Family Name: DDZ12BSF Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): UDZS12B RR; UDZS12VB R9G; UDZS12B R9G; Introduction Date: June 14, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014003-DDZ12BSF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 70nA @ 10.9V
Voltage - Zener (Nom) (Vz): 11.74V
Impedance (Max) (Zzt): 30 Ohm
Family Name: DDZ12BSF
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): UDZS12B RR; UDZS12VB R9G; UDZS12B R9G;
Introduction Date: June 14, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - DDZ12BSF-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ12BSF-7DIDKR-ND
Single Zener Diodes DDZ12BSF-7DIDKR-ND
Zener Diode 11.74V 500mW ±3% Surface Mount SOD-323F

Zener Diode 11.74V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - DDZ12BSF-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ12BSF-7DICT-ND
Single Zener Diodes DDZ12BSF-7DICT-ND
Zener Diode 11.74V 500mW ±3% Surface Mount SOD-323F

Zener Diode 11.74V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - DDZ12BSF-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ12BSF-7DITR-ND
Single Zener Diodes DDZ12BSF-7DITR-ND
Zener Diode 11.74V 500mW ±3% Surface Mount SOD-323F

Zener Diode 11.74V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - DDZ12BSF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ12BSF-7
Single Zener Diodes DDZ12BSF-7
DIODE ZENER 11.74V 500MW SOD323F

DIODE ZENER 11.74V 500MW SOD323F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DDZ12BSF-7
Zener Diodes DDZ12BSF-7
Zener Diodes 500mW 11.74V Zener Vf 0.9V PD 500mW

Zener Diodes 500mW 11.74V Zener Vf 0.9V PD 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ12BSF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ12BSF-7
Discrete Semiconductor Products - Diodes - Zener DDZ12BSF-7
DIODE ZENER 11.74V 500MW SOD323F

DIODE ZENER 11.74V 500MW SOD323F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DDZ12BSF-7 014003-DDZ12BSF-7 DDZ12BSF-7DIDKR-ND DDZ12BSF-7 DDZ12BSF-7 DDZ12BSF-7
Product Name 11.74V 500MW Zener Diode Diodes - Zener - Single - DDZ12BSF-7 Single Zener Diodes Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS
VZ 11.74 volts 11.74 volts 11.74 volts 11.74 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data