Manufacturer: Diodes Incorporated
Win Source Part Number: 1324467-DDZ12BQ-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±2%
Power - Max: 370 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 9.1 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 12 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: DDZ12BQ-7DICT,DDZ12B
Base Product Number: DDZ12
RoHS Status: ROHS3 Compliant
DIODE ZENER 12V 370MW SOD123 Product overview: DDZ12BQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 370MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 370MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ12BQ-7 can be used for catalog matching and distributor lookup.
Zener Diode 12V 370mW ±2% Surface Mount SOD-123
Zener Diode 12V 370mW ±2% Surface Mount SOD-123
Zener Diode 12V 370mW ±2% Surface Mount SOD-123
Zener Diodes 500mW 9.7V Zener AEC-Q101 Qualified
DIODE ZENER 12V 370MW SOD123
DIODE ZENER 12V 370MW SOD123
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1324467-DDZ12BQ-7 | 287-DDZ12BQ-7 | DDZ12BQ-7DITR-ND | DDZ12BQ-7 | DDZ12BQ-7 | DDZ12BQ-7 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 12V 370MW Zener Diode | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-123; SOD-123 | Tape & Reel (TR) | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 12 volts | 11.7 volts | 12 volts | 12 volts | ||
| ZZT | 12 ohms | 12 ohms | 12 ohms | 12 ohms |