DIODES Incorporated 11V 200MW Zener Diode DDZ11CS-7

Description
DIODE ZENER 11V 200MW SOD323 Product overview: DDZ11CS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ11CS-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 11V 200MW SOD323 Product overview: DDZ11CS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ11CS-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11V 200MW Zener Diode - 287-DDZ11CS-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 200MW Zener Diode
287-DDZ11CS-7
11V 200MW Zener Diode 287-DDZ11CS-7
DIODE ZENER 11V 200MW SOD323 Product overview: DDZ11CS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ11CS-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 11V 200MW SOD323 Product overview: DDZ11CS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ11CS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - DDZ11CS-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ11CS-7DITR-ND
Single Zener Diodes DDZ11CS-7DITR-ND
Zener Diode 11V 200mW ±2.52% Surface Mount SOD-323

Zener Diode 11V 200mW ±2.52% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - DDZ11CS-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ11CS-7DICT-ND
Single Zener Diodes DDZ11CS-7DICT-ND
Zener Diode 11V 200mW ±2.52% Surface Mount SOD-323

Zener Diode 11V 200mW ±2.52% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - DDZ11CS-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ11CS-7DIDKR-ND
Single Zener Diodes DDZ11CS-7DIDKR-ND
Zener Diode 11V 200mW ±2.52% Surface Mount SOD-323

Zener Diode 11V 200mW ±2.52% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - DDZ11CS-7 - 080398-DDZ11CS-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ11CS-7
080398-DDZ11CS-7
Diodes - Zener - Single - DDZ11CS-7 080398-DDZ11CS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 080398-DDZ11CS-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.52% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8.4V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 080398-DDZ11CS-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.52%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8.4V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DDZ11CS-7
Zener Diodes DDZ11CS-7
Zener Diodes 200mW 10V Zener

Zener Diodes 200mW 10V Zener

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ11CS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ11CS-7
Discrete Semiconductor Products - Diodes - Zener DDZ11CS-7
DIODE ZENER 11V 200MW SOD323

DIODE ZENER 11V 200MW SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DDZ11CS-7 DDZ11CS-7DITR-ND 080398-DDZ11CS-7 DDZ11CS-7 DDZ11CS-7
Product Name 11V 200MW Zener Diode Single Zener Diodes Diodes - Zener - Single - DDZ11CS-7 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323
RoHS Compliant RoHS
VZ 11.1 volts 11 volts 11 volts
ZZT 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data