Manufacturer: Diodes Incorporated
Win Source Part Number: 102617-DDZ11C-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8.4V
Voltage - Zener (Nom) (Vz): 11.1V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE ZENER 11.1V 500MW SOD123 Product overview: DDZ11C-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ11C-7 can be used for catalog matching and distributor lookup.
Zener Diode 11.1V 500mW ±3% Surface Mount SOD-123
DIODE ZENER 11.1V 500MW SOD123
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 102617-DDZ11C-7 | 287-DDZ11C-7 | DDZ11C-7-ND | DDZ11C-7 | DDZ11C-7 |
| Product Name | Diodes - Zener - Single - DDZ11C-7 | 11.1V 500MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Active | |||
| Package | SOD-123; SOD-123 | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| VZ | 11.1 volts | 11.1 volts | 11.1 volts | ||
| ZZT | 10 ohms | 10 ohms | 10 ohms |