DIODE ZENER 9.95V 310MW SOD123 Product overview: DDZ10CQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.95V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.95V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ10CQ-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1139908-DDZ10CQ-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±3%
Power - Max: 310 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Voltage - Zener (Nom) (Vz): 9.95 V
Impedance (Max) (Zzt): 8 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): DDZ10CQ7;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Base Product Number: DDZ10
Zener Diode 9.95V 310mW ±3% Surface Mount SOD-123
DIODE ZENER 9.95V 310MW SOD123
Zener Diodes 500mW 9.7V Zener AEC-Q101 Qualified
DIODE ZENER 9.95V 310MW SOD123
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-DDZ10CQ-7 | 1139908-DDZ10CQ-7 | DDZ10CQ-7-ND | DDZ10CQ-7 | DDZ10CQ-7 | DDZ10CQ-7 |
| Product Name | 9.95V 310MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Package | Tape & Reel (TR) | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | |||||
| VZ | 10 volts | 9.95 volts | 9.95 volts | 9.95 volts | ||
| ZZT | 8 ohms | 8 ohms | 8 ohms | 8 ohms |