DIODES Incorporated Single Zener Diodes DDZ10ASF-7

Description
Zener Diode 9.36V 500mW ±3% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 9.36V 500mW ±3% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 31-DDZ10ASF-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ10ASF-7DKR-ND
Single Zener Diodes 31-DDZ10ASF-7DKR-ND
Zener Diode 9.36V 500mW ±3% Surface Mount SOD-323F

Zener Diode 9.36V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 31-DDZ10ASF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ10ASF-7TR-ND
Single Zener Diodes 31-DDZ10ASF-7TR-ND
Zener Diode 9.36V 500mW ±3% Surface Mount SOD-323F

Zener Diode 9.36V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - 31-DDZ10ASF-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ10ASF-7CT-ND
Single Zener Diodes 31-DDZ10ASF-7CT-ND
Zener Diode 9.36V 500mW ±3% Surface Mount SOD-323F

Zener Diode 9.36V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Diodes - Zener - Single - DDZ10ASF-7 - 1032786-DDZ10ASF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ10ASF-7
1032786-DDZ10ASF-7
Diodes - Zener - Single - DDZ10ASF-7 1032786-DDZ10ASF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032786-DDZ10ASF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 7.5μA @ 8.66V Voltage - Zener (Nom) (Vz): 9.36V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032786-DDZ10ASF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 7.5μA @ 8.66V
Voltage - Zener (Nom) (Vz): 9.36V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
9.36V 500MW Zener Diode - 287-DDZ10ASF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.36V 500MW Zener Diode
287-DDZ10ASF-7
9.36V 500MW Zener Diode 287-DDZ10ASF-7
DIODE ZENER 9.36V 500MW SOD323F Product overview: DDZ10ASF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.36V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.36V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ10ASF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 9.36V 500MW SOD323F Product overview: DDZ10ASF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.36V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.36V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ10ASF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ10ASF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ10ASF-7
Discrete Semiconductor Products - Diodes - Zener DDZ10ASF-7
DIODE ZENER 9.36V 500MW SOD323F

DIODE ZENER 9.36V 500MW SOD323F

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DDZ10ASF-7
Zener Diodes DDZ10ASF-7
Zener Diodes 500mW 9.355V Zener 500mW 0.9V Vf

Zener Diodes 500mW 9.355V Zener 500mW 0.9V Vf

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 31-DDZ10ASF-7DKR-ND 1032786-DDZ10ASF-7 287-DDZ10ASF-7 DDZ10ASF-7 DDZ10ASF-7
Product Name Single Zener Diodes Diodes - Zener - Single - DDZ10ASF-7 9.36V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SOD-323; SOD-323F Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SOD-323F-2
VZ 9.36 volts 9.36 volts 9.36 volts
Unlock Full Specs
to access all available technical data