DIODES Incorporated 50V SOT23 Bipolar Transistor DDTD142JC-7-F

Description
TRANS PREBIAS NPN 50V SOT23-3 Product overview: DDTD142JC-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTD142JC-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 50V SOT23-3 Product overview: DDTD142JC-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTD142JC-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V SOT23 Bipolar Transistor
292-DDTD142JC-7-F
50V SOT23 Bipolar Transistor 292-DDTD142JC-7-F
TRANS PREBIAS NPN 50V SOT23-3 Product overview: DDTD142JC-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTD142JC-7-F can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V SOT23-3 Product overview: DDTD142JC-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTD142JC-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTD142JC-7-F - 803013-DDTD142JC-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTD142JC-7-F
803013-DDTD142JC-7-F
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTD142JC-7-F 803013-DDTD142JC-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 803013-DDTD142JC-7-F Packaging: Reel Mounting Style: SMD Power - Max: 200mW Transistor Type: NPN - Pre-Biased Frequency - Transition: 200MHz Supplier Device Package: SOT-23-3 Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 2.5mA, 50mA Resistor - Base (R1): 470 Ohms Resistor - Emitter Base (R2): 10 kOhms Part Number Series: DTD142 DC Current Gain (hFE) (Min) at Ic, Vce: 56 at 50mA, 5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 803013-DDTD142JC-7-F
Packaging: Reel
Mounting Style: SMD
Power - Max: 200mW
Transistor Type: NPN - Pre-Biased
Frequency - Transition: 200MHz
Supplier Device Package: SOT-23-3
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 2.5mA, 50mA
Resistor - Base (R1): 470 Ohms
Resistor - Emitter Base (R2): 10 kOhms
Part Number Series: DTD142
DC Current Gain (hFE) (Min) at Ic, Vce: 56 at 50mA, 5V

Buy Now
Single, Pre-Biased Bipolar Transistors - DDTD142JC-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DDTD142JC-FDIDKR-ND
Single, Pre-Biased Bipolar Transistors DDTD142JC-FDIDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-23-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DDTD142JC-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DDTD142JC-FDICT-ND
Single, Pre-Biased Bipolar Transistors DDTD142JC-FDICT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-23-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DDTD142JC-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DDTD142JC-FDITR-ND
Single, Pre-Biased Bipolar Transistors DDTD142JC-FDITR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-23-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
Rf Transistor, 50V, 0.5A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8094 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, 50V, 0.5A, Sot-23 Rohs Compliant Diodes Inc.
28AK8094
Rf Transistor, 50V, 0.5A, Sot-23 Rohs Compliant Diodes Inc. 28AK8094
RF TRANSISTOR, 50V, 0.5A, SOT-23 ROHS COMPLIANT: YES

RF TRANSISTOR, 50V, 0.5A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDTD142JC-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDTD142JC-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDTD142JC-7-F
TRANS PREBIAS NPN 50V SOT23-3

TRANS PREBIAS NPN 50V SOT23-3

Supplier's Site
TRANS PREBIAS NPN 200MW SOT23-3 - 233-DDTD142JC-7-F - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS NPN 200MW SOT23-3
233-DDTD142JC-7-F
TRANS PREBIAS NPN 200MW SOT23-3 233-DDTD142JC-7-F
TRANS PREBIAS NPN 200MW SOT23-3

TRANS PREBIAS NPN 200MW SOT23-3

Supplier's Site
Single, Pre-Biased Bipolar Transistors - DDTD142JC-7-F - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DDTD142JC-7-F
Single, Pre-Biased Bipolar Transistors DDTD142JC-7-F
TRANS PREBIAS NPN 200MW SOT23-3

TRANS PREBIAS NPN 200MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors RF Transistors Transistors RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 292-DDTD142JC-7-F 803013-DDTD142JC-7-F DDTD142JC-FDIDKR-ND 28AK8094 DDTD142JC-7-F 233-DDTD142JC-7-F DDTD142JC-7-F
Product Name 50V SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTD142JC-7-F Single, Pre-Biased Bipolar Transistors Rf Transistor, 50V, 0.5A, Sot-23 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PREBIAS NPN 200MW SOT23-3 Single, Pre-Biased Bipolar Transistors
Polarity NPN NPN NPN NPN; NPN NPN - Pre-Biased; NPN
Package Type Tape & Reel (TR) SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data