DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTD123EU-7-F DDTD123EU-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 730539-DDTD123EU-7-F Packaging: Tape and Reel Mounting Style: SMD Transistor Type: NPN - Pre-Biased Frequency - Transition: 200MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-323 Manufacturer Package: SC-70, SOT-323 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: DTD123 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 2.5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 39 at 50mA, 5V Maximum Power: 200mW Resistor - Base (R1): 2.2 kOhms Resistor - Emitter Base (R2): 2.2 kOhms
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 730539-DDTD123EU-7-F Packaging: Tape and Reel Mounting Style: SMD Transistor Type: NPN - Pre-Biased Frequency - Transition: 200MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-323 Manufacturer Package: SC-70, SOT-323 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: DTD123 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 2.5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 39 at 50mA, 5V Maximum Power: 200mW Resistor - Base (R1): 2.2 kOhms Resistor - Emitter Base (R2): 2.2 kOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTD123EU-7-F - 730539-DDTD123EU-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTD123EU-7-F
730539-DDTD123EU-7-F
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTD123EU-7-F 730539-DDTD123EU-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 730539-DDTD123EU-7-F Packaging: Tape and Reel Mounting Style: SMD Transistor Type: NPN - Pre-Biased Frequency - Transition: 200MHz Categories: Discrete Semiconductor Products Supplier Device Package: SOT-323 Manufacturer Package: SC-70, SOT-323 Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: DTD123 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 2.5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 39 at 50mA, 5V Maximum Power: 200mW Resistor - Base (R1): 2.2 kOhms Resistor - Emitter Base (R2): 2.2 kOhms

Manufacturer: Diodes Incorporated
Win Source Part Number: 730539-DDTD123EU-7-F
Packaging: Tape and Reel
Mounting Style: SMD
Transistor Type: NPN - Pre-Biased
Frequency - Transition: 200MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-323
Manufacturer Package: SC-70, SOT-323
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: DTD123
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 2.5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 39 at 50mA, 5V
Maximum Power: 200mW
Resistor - Base (R1): 2.2 kOhms
Resistor - Emitter Base (R2): 2.2 kOhms

Buy Now
Single, Pre-Biased Bipolar Transistors - DDTD123EU-7-F-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DDTD123EU-7-F-ND
Single, Pre-Biased Bipolar Transistors DDTD123EU-7-F-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDTD123EU-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDTD123EU-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDTD123EU-7-F
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DDTD123EU-7-F
Bipolar Transistors - Pre-Biased DDTD123EU-7-F
Bipolar Transistors - Pre-Biased 200MW 2.2K

Bipolar Transistors - Pre-Biased 200MW 2.2K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 730539-DDTD123EU-7-F DDTD123EU-7-F-ND DDTD123EU-7-F DDTD123EU-7-F
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTD123EU-7-F Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Bipolar Transistors - 1220246 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
TJ -55 to 150 C (-67 to 302 F)
View Details
Infineon Technologies AG
Specs
Package Type Bulk
Packing Method Bulk
View Details