The DDTD114GU-7-F is a surface-mount NPN pre-biased transistor in an SOT-323 package, measuring 2.20 mm in length, 1.35 mm in width, and 1.00 mm in height. It features built-in biasing resistors with R1=0 and R2=10kΩ, a maximum collector current of 500 mA, and a power dissipation of 200 mW. The device operates from -55°C to +150°C, has a collector-emitter breakdown voltage of 40 V, and meets UL 94 V-0 flammability rating and J-STD-020C moisture sensitivity level 1. It is RoHS compliant and labeled with a matte tin finish. The part is supplied in tape and reel packaging with 3000 units per reel.
Bipolar Transistors - Pre-Biased 200MW 10K
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | DDTD114GU-7-F |
| Product Name | Bipolar Transistors - Pre-Biased |