DIODES Incorporated 50V SOT23 Bipolar Transistor DDTD114EC-7-F

Description
TRANS PREBIAS NPN 50V SOT23-3 Product overview: DDTD114EC-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTD114EC-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 50V SOT23-3 Product overview: DDTD114EC-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTD114EC-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V SOT23 Bipolar Transistor
292-DDTD114EC-7-F
50V SOT23 Bipolar Transistor 292-DDTD114EC-7-F
TRANS PREBIAS NPN 50V SOT23-3 Product overview: DDTD114EC-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTD114EC-7-F can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V SOT23-3 Product overview: DDTD114EC-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTD114EC-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTD114EC-7-F - 1032779-DDTD114EC-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTD114EC-7-F
1032779-DDTD114EC-7-F
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTD114EC-7-F 1032779-DDTD114EC-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1032779-DDTD114EC-7- F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 2.5mA, 50mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 56 @ 50mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032779-DDTD114EC-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 2.5mA, 50mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 56 @ 50mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DDTD114EC-7-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DDTD114EC-7-FDITR-ND
Single, Pre-Biased Bipolar Transistors DDTD114EC-7-FDITR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-23-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DDTD114EC-7-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DDTD114EC-7-FDICT-ND
Single, Pre-Biased Bipolar Transistors DDTD114EC-7-FDICT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-23-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DDTD114EC-7-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DDTD114EC-7-FDIDKR-ND
Single, Pre-Biased Bipolar Transistors DDTD114EC-7-FDIDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-23-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DDTD114EC-7-F
Bipolar Transistors - Pre-Biased DDTD114EC-7-F
Bipolar Transistors - Pre-Biased 200MW 10K

Bipolar Transistors - Pre-Biased 200MW 10K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDTD114EC-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDTD114EC-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDTD114EC-7-F
TRANS PREBIAS NPN 50V SOT23-3

TRANS PREBIAS NPN 50V SOT23-3

Supplier's Site
TRANS PREBIAS NPN 200MW SOT23-3 - 233-DDTD114EC-7-F - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS NPN 200MW SOT23-3
233-DDTD114EC-7-F
TRANS PREBIAS NPN 200MW SOT23-3 233-DDTD114EC-7-F
TRANS PREBIAS NPN 200MW SOT23-3

TRANS PREBIAS NPN 200MW SOT23-3

Supplier's Site
Rf Transistor, 50V, 0.5A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8091 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, 50V, 0.5A, Sot-23 Rohs Compliant Diodes Inc.
28AK8091
Rf Transistor, 50V, 0.5A, Sot-23 Rohs Compliant Diodes Inc. 28AK8091
RF TRANSISTOR, 50V, 0.5A, SOT-23 ROHS COMPLIANT: YES

RF TRANSISTOR, 50V, 0.5A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Single, Pre-Biased Bipolar Transistors - DDTD114EC-7-F - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DDTD114EC-7-F
Single, Pre-Biased Bipolar Transistors DDTD114EC-7-F
TRANS PREBIAS NPN 200MW SOT23-3

TRANS PREBIAS NPN 200MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 292-DDTD114EC-7-F 1032779-DDTD114EC-7-F DDTD114EC-7-FDITR-ND DDTD114EC-7-F DDTD114EC-7-F 233-DDTD114EC-7-F 28AK8091 DDTD114EC-7-F
Product Name 50V SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTD114EC-7-F Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PREBIAS NPN 200MW SOT23-3 Rf Transistor, 50V, 0.5A, Sot-23 Rohs Compliant Diodes Inc. Single, Pre-Biased Bipolar Transistors
Polarity NPN NPN; NPN - Pre-Biased NPN NPN; NPN NPN - Pre-Biased; NPN
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data