DIODES Incorporated Single, Pre-Biased Bipolar Transistors DDTD113EC-7-F

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DDTD113EC-7-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DDTD113EC-7-FDITR-ND
Single, Pre-Biased Bipolar Transistors DDTD113EC-7-FDITR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-23-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DDTD113EC-7-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DDTD113EC-7-FDICT-ND
Single, Pre-Biased Bipolar Transistors DDTD113EC-7-FDICT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-23-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DDTD113EC-7-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DDTD113EC-7-FDIDKR-ND
Single, Pre-Biased Bipolar Transistors DDTD113EC-7-FDIDKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-23-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTD113EC-7-F - 013989-DDTD113EC-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTD113EC-7-F
013989-DDTD113EC-7-F
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTD113EC-7-F 013989-DDTD113EC-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 013989-DDTD113EC-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 1k Resistor - Emitter Base (R2) (Ohms): 1k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 2.5mA, 50mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 33 @ 50mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 013989-DDTD113EC-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 1k
Resistor - Emitter Base (R2) (Ohms): 1k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 2.5mA, 50mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 33 @ 50mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50V SOT23 Bipolar Transistor
292-DDTD113EC-7-F
50V SOT23 Bipolar Transistor 292-DDTD113EC-7-F
TRANS PREBIAS NPN 50V SOT23-3 Product overview: DDTD113EC-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTD113EC-7-F can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V SOT23-3 Product overview: DDTD113EC-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTD113EC-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DDTD113EC-7-F
Bipolar Transistors - Pre-Biased DDTD113EC-7-F
Bipolar Transistors - Pre-Biased 200MW 1K1K

Bipolar Transistors - Pre-Biased 200MW 1K1K

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DDTD113EC-7-F - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DDTD113EC-7-F
Single, Pre-Biased Bipolar Transistors DDTD113EC-7-F
TRANS PREBIAS NPN 200MW SOT23-3

TRANS PREBIAS NPN 200MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDTD113EC-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDTD113EC-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDTD113EC-7-F
TRANS PREBIAS NPN 50V SOT23-3

TRANS PREBIAS NPN 50V SOT23-3

Supplier's Site
Rf Transistor, 50V, 0.5A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8089 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, 50V, 0.5A, Sot-23 Rohs Compliant Diodes Inc.
28AK8089
Rf Transistor, 50V, 0.5A, Sot-23 Rohs Compliant Diodes Inc. 28AK8089
RF TRANSISTOR, 50V, 0.5A, SOT-23 ROHS COMPLIANT: YES

RF TRANSISTOR, 50V, 0.5A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Digital Transistors
DDTD113EC-7-F
Triode/MOS Tube/Transistor >> Digital Transistors DDTD113EC-7-F
33@50mA,5V 1 NPN - Pre Biased 200mW 500mA 50V 500nA SOT-23-3 Digital Transistors ROHS

33@50mA,5V 1 NPN - Pre Biased 200mW 500mA 50V 500nA SOT-23-3 Digital Transistors ROHS

Supplier's Site Datasheet
TRANS PREBIAS NPN 200MW SOT23-3 - 233-DDTD113EC-7-F - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS NPN 200MW SOT23-3
233-DDTD113EC-7-F
TRANS PREBIAS NPN 200MW SOT23-3 233-DDTD113EC-7-F
TRANS PREBIAS NPN 200MW SOT23-3

TRANS PREBIAS NPN 200MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors Transistors Transistors
Product Number DDTD113EC-7-FDITR-ND 013989-DDTD113EC-7-F 292-DDTD113EC-7-F DDTD113EC-7-F DDTD113EC-7-F DDTD113EC-7-F 28AK8089 DDTD113EC-7-F 233-DDTD113EC-7-F
Product Name Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTD113EC-7-F 50V SOT23 Bipolar Transistor Bipolar Transistors - Pre-Biased Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Rf Transistor, 50V, 0.5A, Sot-23 Rohs Compliant Diodes Inc. Triode/MOS Tube/Transistor >> Digital Transistors TRANS PREBIAS NPN 200MW SOT23-3
Polarity NPN NPN; NPN - Pre-Biased NPN NPN - Pre-Biased; NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data