DIODES Incorporated Single, Pre-Biased Bipolar Transistors DDTC144VUA-7

Description
Pre-Biased Bipolar Transistor (BJT)
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 981-DDTC144VUA-7-CHP - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
981-DDTC144VUA-7-CHP
Single, Pre-Biased Bipolar Transistors 981-DDTC144VUA-7-CHP
Pre-Biased Bipolar Transistor (BJT)

Pre-Biased Bipolar Transistor (BJT)

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 31-DDTC144VUA-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
31-DDTC144VUA-7TR-ND
Single, Pre-Biased Bipolar Transistors 31-DDTC144VUA-7TR-ND
TRANS PREBIAS NPN 200MW SOT323

TRANS PREBIAS NPN 200MW SOT323

Buy Now Datasheet
Singapore, Singapore
200MW Bipolar Transistor
292-DDTC144VUA-7
200MW Bipolar Transistor 292-DDTC144VUA-7
TRANS PREBIAS NPN 200MW SOT323 Product overview: DDTC144VUA-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC144VUA-7 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 200MW SOT323 Product overview: DDTC144VUA-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC144VUA-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC144VUA-7 - 100365-DDTC144VUA-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC144VUA-7
100365-DDTC144VUA-7
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC144VUA-7 100365-DDTC144VUA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 100365-DDTC144VUA-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Case / Package: SOT-323 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 33 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 100365-DDTC144VUA-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 33 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDTC144VUA-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDTC144VUA-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDTC144VUA-7
TRANS PREBIAS NPN 200MW SOT323

TRANS PREBIAS NPN 200MW SOT323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 981-DDTC144VUA-7-CHP 292-DDTC144VUA-7 100365-DDTC144VUA-7 DDTC144VUA-7
Product Name Single, Pre-Biased Bipolar Transistors 200MW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC144VUA-7 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; SOT323; SOT-323
Unlock Full Specs
to access all available technical data