DIODES Incorporated Single, Pre-Biased Bipolar Transistors DDTC144TUA-7

Description
Pre-Biased Bipolar Transistor (BJT)
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 981-DDTC144TUA-7-CHP - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
981-DDTC144TUA-7-CHP
Single, Pre-Biased Bipolar Transistors 981-DDTC144TUA-7-CHP
Pre-Biased Bipolar Transistor (BJT)

Pre-Biased Bipolar Transistor (BJT)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC144TUA-7 - 098458-DDTC144TUA-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC144TUA-7
098458-DDTC144TUA-7
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC144TUA-7 098458-DDTC144TUA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 098458-DDTC144TUA-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 47k Categories: Discrete Semiconductor Products Case / Package: SOT-323 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 2.5mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 098458-DDTC144TUA-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 2.5mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
50V Bipolar Transistor
292-DDTC144TUA-7
50V Bipolar Transistor 292-DDTC144TUA-7
TRANS PREBIAS NPN 50V SOT323 Product overview: DDTC144TUA-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC144TUA-7 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V SOT323 Product overview: DDTC144TUA-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC144TUA-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS PREBIAS NPN 200MW SOT323 - 233-DDTC144TUA-7 - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS NPN 200MW SOT323
233-DDTC144TUA-7
TRANS PREBIAS NPN 200MW SOT323 233-DDTC144TUA-7
TRANS PREBIAS NPN 200MW SOT323

TRANS PREBIAS NPN 200MW SOT323

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDTC144TUA-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDTC144TUA-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDTC144TUA-7
TRANS PREBIAS NPN 50V SOT323

TRANS PREBIAS NPN 50V SOT323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 981-DDTC144TUA-7-CHP 098458-DDTC144TUA-7 292-DDTC144TUA-7 233-DDTC144TUA-7 DDTC144TUA-7
Product Name Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC144TUA-7 50V Bipolar Transistor TRANS PREBIAS NPN 200MW SOT323 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN - Pre-Biased NPN; NPN
Unlock Full Specs
to access all available technical data