Manufacturer: Diodes Incorporated
Win Source Part Number: 1167011-DDTC144EE-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount SOT-523
TRANS PREBIAS NPN 50V SOT523 Product overview: DDTC144EE-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC144EE-7 can be used for catalog matching and distributor lookup.
TRANS PREBIAS NPN 150MW SOT523
TRANS PREBIAS NPN 50V SOT523
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1167011-DDTC144EE-7 | DDTC144EEDITR-ND | 292-DDTC144EE-7 | 233-DDTC144EE-7 | DDTC144EE-7 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC144EE-7 | Single, Pre-Biased Bipolar Transistors | 50V Bipolar Transistor | TRANS PREBIAS NPN 150MW SOT523 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 | SOT-523 | Tape & Reel (TR) |