DIODES Incorporated Single, Pre-Biased Bipolar Transistors DDTC143ZLP-7

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 250mW Surface Mount X1-DFN1006-3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 250mW Surface Mount X1-DFN1006-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 31-DDTC143ZLP-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
31-DDTC143ZLP-7DKR-ND
Single, Pre-Biased Bipolar Transistors 31-DDTC143ZLP-7DKR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 250mW Surface Mount X1-DFN1006-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 31-DDTC143ZLP-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
31-DDTC143ZLP-7TR-ND
Single, Pre-Biased Bipolar Transistors 31-DDTC143ZLP-7TR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 250mW Surface Mount X1-DFN1006-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 31-DDTC143ZLP-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
31-DDTC143ZLP-7CT-ND
Single, Pre-Biased Bipolar Transistors 31-DDTC143ZLP-7CT-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 250mW Surface Mount X1-DFN1006-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC143ZLP-7 - 097308-DDTC143ZLP-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC143ZLP-7
097308-DDTC143ZLP-7
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC143ZLP-7 097308-DDTC143ZLP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 097308-DDTC143ZLP-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: 3-DFN1006 (1.0x0.6) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 200mV @ 5mA, 50mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 180 @ 50mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 097308-DDTC143ZLP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 3-DFN1006 (1.0x0.6)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 200mV @ 5mA, 50mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 180 @ 50mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
50V 0.1A Bipolar Transistor
292-DDTC143ZLP-7
50V 0.1A Bipolar Transistor 292-DDTC143ZLP-7
TRANS PREBIAS NPN 50V 0.1A 3DFN Product overview: DDTC143ZLP-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC143ZLP-7 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V 0.1A 3DFN Product overview: DDTC143ZLP-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC143ZLP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DDTC143ZLP-7
Bipolar Transistors - Pre-Biased DDTC143ZLP-7
Bipolar Transistors - Pre-Biased 250mW 4.7KOhm

Bipolar Transistors - Pre-Biased 250mW 4.7KOhm

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DDTC143ZLP-7 - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DDTC143ZLP-7
Single, Pre-Biased Bipolar Transistors DDTC143ZLP-7
TRANS PREBIAS NPN 250MW 3DFN

TRANS PREBIAS NPN 250MW 3DFN

Supplier's Site Datasheet
TRANS PREBIAS NPN 250MW 3DFN - 233-DDTC143ZLP-7 - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS NPN 250MW 3DFN
233-DDTC143ZLP-7
TRANS PREBIAS NPN 250MW 3DFN 233-DDTC143ZLP-7
TRANS PREBIAS NPN 250MW 3DFN

TRANS PREBIAS NPN 250MW 3DFN

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDTC143ZLP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDTC143ZLP-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDTC143ZLP-7
TRANS PREBIAS NPN 50V 0.1A 3DFN

TRANS PREBIAS NPN 50V 0.1A 3DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 31-DDTC143ZLP-7DKR-ND 097308-DDTC143ZLP-7 292-DDTC143ZLP-7 DDTC143ZLP-7 DDTC143ZLP-7 233-DDTC143ZLP-7 DDTC143ZLP-7
Product Name Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC143ZLP-7 50V 0.1A Bipolar Transistor Bipolar Transistors - Pre-Biased Single, Pre-Biased Bipolar Transistors TRANS PREBIAS NPN 250MW 3DFN Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN - Pre-Biased NPN NPN - Pre-Biased; NPN NPN; NPN
Package Type 3-UFDFN SOT3; 3-DFN1006 (1.0x0.6) Tape & Reel (TR) 3-UFDFN
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data