DIODES Incorporated 50V Bipolar Transistor DDTC143TKA-7-F

Description
TRANS PREBIAS NPN 50V SC59-3 Product overview: DDTC143TKA-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC143TKA-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 50V SC59-3 Product overview: DDTC143TKA-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC143TKA-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V Bipolar Transistor
292-DDTC143TKA-7-F
50V Bipolar Transistor 292-DDTC143TKA-7-F
TRANS PREBIAS NPN 50V SC59-3 Product overview: DDTC143TKA-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC143TKA-7-F can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V SC59-3 Product overview: DDTC143TKA-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC143TKA-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC143TKA-7-F - 013973-DDTC143TKA-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC143TKA-7-F
013973-DDTC143TKA-7-F
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC143TKA-7-F 013973-DDTC143TKA-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 013973-DDTC143TKA-7- F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SC-59-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 250μA, 2.5mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 013973-DDTC143TKA-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SC-59-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 2.5mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DDTC143TKA-7-F-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DDTC143TKA-7-F-ND
Single, Pre-Biased Bipolar Transistors DDTC143TKA-7-F-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SC-59-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount SC-59-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DDTC143TKA-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DDTC143TKA-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DDTC143TKA-7-F
TRANS PREBIAS NPN 50V SC59-3

TRANS PREBIAS NPN 50V SC59-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 292-DDTC143TKA-7-F 013973-DDTC143TKA-7-F DDTC143TKA-7-F-ND DDTC143TKA-7-F
Product Name 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC143TKA-7-F Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; SC-59-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data