TRANS PREBIAS NPN 50V SOT523 Product overview: DDTC143EE-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DDTC143EE-7-F can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount SOT-523
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount SOT-523
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount SOT-523
Manufacturer: Diodes Incorporated
Win Source Part Number: 013968-DDTC143EE-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-523
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 20 @ 10mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
RF TRANSISTOR, 50V, 0.1A, SOT-523 ROHS COMPLIANT: YES
TRANS PREBIAS NPN 50V SOT523
TRANS PREBIAS NPN 150MW SOT523
TRANS PREBIAS NPN 150MW SOT523
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 292-DDTC143EE-7-F | DDTC143EE-FDITR-ND | 013968-DDTC143EE-7-F | 28AK8074 | DDTC143EE-7-F | 233-DDTC143EE-7-F | DDTC143EE-7-F |
| Product Name | 50V Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC143EE-7-F | Rf Transistor, 50V, 0.1A, Sot-523 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS PREBIAS NPN 150MW SOT523 | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN - Pre-Biased | NPN; NPN | NPN - Pre-Biased; NPN | ||
| Package Type | Tape & Reel (TR) | SOT-523 | SOT3; SOT-523 | TO-3 | SOT-523 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |