DIODES Incorporated 200MW Bipolar Transistor DDTC123EKA-7

Description
TRANS PREBIAS NPN 200MW SC59-3 Product overview: DDTC123EKA-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDTC123EKA-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN 200MW SC59-3 Product overview: DDTC123EKA-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDTC123EKA-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200MW Bipolar Transistor
293-DDTC123EKA-7
200MW Bipolar Transistor 293-DDTC123EKA-7
TRANS PREBIAS NPN 200MW SC59-3 Product overview: DDTC123EKA-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDTC123EKA-7 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 200MW SC59-3 Product overview: DDTC123EKA-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MW. Search-friendly keywords include transistor, BJT, switching, amplification, 200MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDTC123EKA-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC123EKA-7 - 113846-DDTC123EKA-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC123EKA-7
113846-DDTC123EKA-7
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC123EKA-7 113846-DDTC123EKA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 113846-DDTC123EKA-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 2.2k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SC-59-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 20 @ 20mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 113846-DDTC123EKA-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 2.2k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SC-59-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 20 @ 20mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 293-DDTC123EKA-7 113846-DDTC123EKA-7
Product Name 200MW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTC123EKA-7
Polarity NPN NPN; NPN - Pre-Biased
Unlock Full Specs
to access all available technical data