TRANS PREBIAS PNP 200MW SOT323 / PNP PRE-BIASED 500 mA SOT-323 SURFACE MOUNT TRANSISTOR Product overview: DDTB114EU-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MW, 500 mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 200MW, 500 mA, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDTB114EU-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 803639-DDTB114EU-7-F
Packaging: Reel
Mounting Style: SMD
Power - Max: 200mW
Transistor Type: PNP - Pre-Biased
Frequency - Transition: 200MHz
Supplier Device Package: SOT-323
Manufacturer Package: SC-70, SOT-323
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 2.5mA, 50mA
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 10 kOhms
Part Number Series: DTB114
DC Current Gain (hFE) (Min) at Ic, Vce: 56 at 50mA, 5V
Bipolar Transistors - Pre-Biased 200MW 10K
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 293-DDTB114EU-7-F | 803639-DDTB114EU-7-F | DDTB114EU-7-F |
| Product Name | SMD 200MW 500 mA Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DDTB114EU-7-F | Bipolar Transistors - Pre-Biased |
| Package Type | Reel | SOT3; SOT323 | |
| Packing Method | Reel | Tape Reel; Reel | |
| VCEO | 50 volts | ||
| Polarity | PNP |