Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971379-DDTA114YKA-7
Mounting: SMD (SMT)
Polarity: PNP
Categories: OEM Parts(C-E)
Case / Package: SC
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
hFE Min: 33
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 971379-DDTA114YKA-7 |
| Product Name | OEM Parts - OEM Parts (C - E) - DDTA114YKA-7 |