The DDC142TU-7-F is a dual NPN pre-biased small signal transistor in an SOT-363 package, designed for surface-mount applications with built-in biasing resistors. It has a maximum supply voltage of 50 V, an output current rating of 100 mA per element, and a power dissipation limit of 200 mW total (150 mW per element). The collector-emitter breakdown voltage is 40 V, and the emitter-base breakdown voltage is 5 V. The device is RoHS compliant and meets J-STD-020C Level 1 moisture sensitivity. The marking code N84 identifies the R1=0.47K, R2=open configuration. Packaging is 3000 units per tape and reel.
Bipolar Transistors - Pre-Biased 200MW 0.47K
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | DDC142TU-7-F |
| Product Name | Bipolar Transistors - Pre-Biased |