The DDC142JH-7 is a silicon NPN pre-biased dual transistor in an SOT-563 package, measuring 1.60 mm in length, 1.20 mm in width, and 0.60 mm in height. It features built-in biasing resistors with R1 = 0.47 kΩ and R2 = 10 kΩ, designed for surface-mount applications. The device has a maximum collector current of 100 mA, power dissipation of 150 mW, and a supply voltage rating of 50 V. It meets UL 94 V-0 flammability rating and is RoHS compliant with halogen- and antimony-free "Green" molding compound. Thermal resistance is 833 °C/W. Input voltage ranges from -5 to +6 V, with an output saturation voltage of ≤2.0 V and a current gain between 56 and 600. The part is supplied in 3,000-unit tape and reel packaging.
Bipolar Transistors - Pre-Biased 150MW 0.47K10K
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | DDC142JH-7 |
| Product Name | Bipolar Transistors - Pre-Biased |