The DDC122TH-7 is a pre-biased NPN dual transistor in an SOT-563 package, designed for surface-mount applications with built-in biasing resistors. The device has a supply voltage rating of 50 V, a maximum collector current of 100 mA, and a power dissipation of 150 mW. It features a collector-emitter saturation voltage of 0.3 V at 5 mA collector current and 0.25 mA base current, and a DC current gain (hFE) of 100 to 600 at IC = 1 mA and VCE = 5 V. The case is molded plastic with UL 94 V-0 flammability rating, meets RoHS and RoHS 2 compliance, and is classified as a "Green" device with halogen and antimony-free molding compound. Thermal resistance is 833 °C/W, and it is supplied in 3,000-unit tape and reel packaging.
Bipolar Transistors - Pre-Biased 150MW 0.22K
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | DDC122TH-7 |
| Product Name | Bipolar Transistors - Pre-Biased |