The DDC122LU-7-F is a dual NPN pre-biased small signal transistor in an SOT-363 package, with built-in biasing resistors. It has a maximum supply voltage of 50 V, an input voltage range of -5 to +6 V, and an output current of 100 mA per element. Power dissipation is rated at 200 mW total, with no more than 150 mW per element. The device meets UL flammability class 94V-0, is RoHS compliant, and has a moisture sensitivity level of 1 per J-STD-020C. Thermal resistance is 625 °C/W. The input resistance is 0.22 kΩ, and the collector-emitter saturation voltage is specified at 0.3 V under test conditions of IC = 5 mA and IB = 0.25 mA.
Bipolar Transistors - Pre-Biased 200MW 0.22K10K
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | DDC122LU-7-F |
| Product Name | Bipolar Transistors - Pre-Biased |