DIODES Incorporated Dual SMD 0.15W Bipolar Transistor DDC122LH-7

Description
TRANS 2NPN PREBIAS 0.15W SOT563 / NPN PRE-BIASED SMALL SIGNAL SOT-563 DUAL SURFACE MOUNT TRANSISTOR Product overview: DDC122LH-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, SMD, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDC122LH-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN PREBIAS 0.15W SOT563 / NPN PRE-BIASED SMALL SIGNAL SOT-563 DUAL SURFACE MOUNT TRANSISTOR Product overview: DDC122LH-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, SMD, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDC122LH-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual SMD 0.15W Bipolar Transistor
293-DDC122LH-7
Dual SMD 0.15W Bipolar Transistor 293-DDC122LH-7
TRANS 2NPN PREBIAS 0.15W SOT563 / NPN PRE-BIASED SMALL SIGNAL SOT-563 DUAL SURFACE MOUNT TRANSISTOR Product overview: DDC122LH-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, SMD, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDC122LH-7 can be used for catalog matching and distributor lookup.

TRANS 2NPN PREBIAS 0.15W SOT563 / NPN PRE-BIASED SMALL SIGNAL SOT-563 DUAL SURFACE MOUNT TRANSISTOR Product overview: DDC122LH-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, SMD, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DDC122LH-7 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDC122LH-7 - 801747-DDC122LH-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDC122LH-7
801747-DDC122LH-7
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDC122LH-7 801747-DDC122LH-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801747-DDC122LH-7 Packaging: Reel Mounting Style: SMD Power - Max: 150mW Transistor Type: 2 NPN - Pre-Biased (Dual) Frequency - Transition: 200MHz Supplier Device Package: SOT-563 Manufacturer Package: SOT-563, SOT-666 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 500nA Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 250μA, 5mA Resistor - Base (R1): 220Ohms Resistor - Emitter Base (R2): 10kOhms Part Number Series: DDC122 DC Current Gain (hFE) (Min) at Ic, Vce: 56 at 10mA, 5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 801747-DDC122LH-7
Packaging: Reel
Mounting Style: SMD
Power - Max: 150mW
Transistor Type: 2 NPN - Pre-Biased (Dual)
Frequency - Transition: 200MHz
Supplier Device Package: SOT-563
Manufacturer Package: SOT-563, SOT-666
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 500nA
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 250μA, 5mA
Resistor - Base (R1): 220Ohms
Resistor - Emitter Base (R2): 10kOhms
Part Number Series: DDC122
DC Current Gain (hFE) (Min) at Ic, Vce: 56 at 10mA, 5V

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DDC122LH-7
Bipolar Transistors - Pre-Biased DDC122LH-7
Bipolar Transistors - Pre-Biased 150MW 0.22K10K

Bipolar Transistors - Pre-Biased 150MW 0.22K10K

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 293-DDC122LH-7 801747-DDC122LH-7 DDC122LH-7
Product Name Dual SMD 0.15W Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - DDC122LH-7 Bipolar Transistors - Pre-Biased
Package Type Reel SOT3
Packing Method Reel Tape Reel; Reel
VCEO 50 volts
Polarity NPN
Unlock Full Specs
to access all available technical data