DIODES Incorporated Bipolar Transistors - Pre-Biased DDA142TH-7

Description
Bipolar Transistors - Pre-Biased 150MW 0.47K
Description
Bipolar Transistors - Pre-Biased 150MW 0.47K
Datasheet
Datasheet Summary
Powered by GS/AI

The DDA142TH-7 is a PNP pre-biased dual surface mount transistor in a SOT-563 package, measuring 1.60 mm x 1.20 mm x 0.60 mm. It features built-in biasing resistors with R1 at 0.47 kΩ and R2 open, designed for low-power switching applications. The device has a maximum collector current of -100 mA, a power dissipation limit of 150 mW, and a thermal resistance of 833 °C/W. Operating and storage junction temperatures range from -55 °C to +150 °C. It complies with RoHS and is halogen- and antimony-free, with a UL 94 V-0 flammability rating. Moisture sensitivity is Level 1 per J-STD-020.

Datasheet Summary
Powered by GS/AI

The DDA142TH-7 is a PNP pre-biased dual surface mount transistor in a SOT-563 package, measuring 1.60 mm x 1.20 mm x 0.60 mm. It features built-in biasing resistors with R1 at 0.47 kΩ and R2 open, designed for low-power switching applications. The device has a maximum collector current of -100 mA, a power dissipation limit of 150 mW, and a thermal resistance of 833 °C/W. Operating and storage junction temperatures range from -55 °C to +150 °C. It complies with RoHS and is halogen- and antimony-free, with a UL 94 V-0 flammability rating. Moisture sensitivity is Level 1 per J-STD-020.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DDA142TH-7
Bipolar Transistors - Pre-Biased DDA142TH-7
Bipolar Transistors - Pre-Biased 150MW 0.47K

Bipolar Transistors - Pre-Biased 150MW 0.47K

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number DDA142TH-7
Product Name Bipolar Transistors - Pre-Biased
Unlock Full Specs
to access all available technical data