Double pre-biased PNP surface mount transistor in SOT-363 package, with built-in resistors of 0.47 kΩ and 10 kΩ, rated for a maximum supply voltage of -50 V, collector current of -100 mA, and power dissipation of 150 mW per element. Thermal resistance is 625 °C/W. Operating and storage temperature range is -55 °C to +150 °C. Case is molded plastic, RoHS compliant, and meets UL 94V-0 flammability rating. Moisture sensitivity level is 1 per J-STD-020C. Terminal finish is matte tin solderable per MIL-STD-202.
Bipolar Transistors - Pre-Biased 200MW 0.47K10K
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | DDA142JU-7-F |
| Product Name | Bipolar Transistors - Pre-Biased |